Status: | Unknown |
---|---|
Series: | MCNL32 Series |
RoHS: | Unknown |
Inductance | 4.7µH |
---|---|
Product Range | MCNL32 Series |
DC Current Rating | 220mA |
High Frequency Inductor Case | 1210 [3225 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 1.5ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 50MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 2.5mm |
External Length / Height | 3.2mm |
External Width | 2.2mm |
Inductor Case Style | 1210 [3225 Metric] |
Status: | Unknown |
---|---|
Series: | MCNL32 Series |
RoHS: | Compliant |
Inductance | 4.7µH |
---|---|
DC Resistance Max | 1.5ohm |
Self Resonant Frequency Min | 50MHz |
DC Current Rating | 220mA |
Inductor Case Style | 1210 [3225 Metric] |
Product Range | MCNL32 Series |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
INDUCTOR, 4.7µH, 220MA, 10% | Farnell |
Inductor, 4.7Uh, 220Ma, 10% | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNL322522B2-4R7K?
Additional datasheets, footprints and schematics for MCNL322522B2-4R7K are listed on our Part Details page. You can also find images and similar parts to MCNL322522B2-4R7K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNL322522B2-4R7K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNL322522B2-4R7K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNL322522B2-4R7K fall under?
The MCNL322522B2-4R7K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCNL322522B2-4R7K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNL322522B2-4R7K you can contact the distributor directly for product support, shipping queries etc.
Is the MCNL322522B2-4R7K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNL322522B2-4R7K have stock available?
Authorised distributors including Farnell and Newark Electronics have stock available or on a lead time for MCNL322522B2-4R7K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNL322522B2-4R7K often in real-time on the comparison pages.
What if I can't find stock of MCNL322522B2-4R7K?
You can fill out our help required form which you can use to request a quote for MCNL322522B2-4R7K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.