Status: | Unknown |
---|---|
Series: | MCNL25 Series |
RoHS: | Unknown |
Inductance | 47µH |
---|---|
Product Range | MCNL25 Series |
DC Current Rating | 80mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 11.1ohm |
Inductance Tolerance | ± 10% |
Self Resonant Frequency Min | 12MHz |
SVHC | No SVHC (15-Jan-2019) |
External Depth | 1.8mm |
External Length / Height | 2.5mm |
External Width | 2mm |
Inductor Case Style | 1008 [2520 Metric] |
Status: | Unknown |
---|---|
Series: | MCNL25 Series |
RoHS: | Compliant |
Inductance | 47µH |
---|---|
Product Range | MCNL25 Series |
DC Current Rating | 80mA |
High Frequency Inductor Case | 1008 [2520 Metric] |
Inductor Construction | Wirewound |
DC Resistance Max | 11.1ohm |
Inductance Tolerance | ± 10% |
RoHS Compliant | Yes |
Inductor, 47Μh, 10%, Smd | Newark Electronics |
Inductance:47µH | element14 |
Where can I find additional details, specifications and documents for a MCNL252016B2-470K?
Additional datasheets, footprints and schematics for MCNL252016B2-470K are listed on our Part Details page. You can also find images and similar parts to MCNL252016B2-470K on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNL252016B2-470K on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNL252016B2-470K price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNL252016B2-470K fall under?
The MCNL252016B2-470K is listed under Electronic & Electrical Components > Inductors & Filters > Inductors.
Can I view similar or alternative parts?
You can view similar parts to MCNL252016B2-470K when available in the Inductors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNL252016B2-470K you can contact the distributor directly for product support, shipping queries etc.
Is the MCNL252016B2-470K RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNL252016B2-470K have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCNL252016B2-470K.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNL252016B2-470K often in real-time on the comparison pages.
What if I can't find stock of MCNL252016B2-470K?
You can fill out our help required form which you can use to request a quote for MCNL252016B2-470K from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.