Status: | Unknown |
---|---|
Series: | MCNDS Series |
RoHS: | Unknown |
No. of Circuits | 2Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24VDC |
Contact Current DC Max | 25mA |
Product Range | MCNDS Series |
Switch Type | DIP Unsealed |
Contact Plating | Gold Plated Contacts |
Contact Resistance | 50mohm |
External Length / Height | 7.1mm |
External Width | 9.9mm |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
Length | 8.96mm |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Width / Dia | 0.6mm |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Where can I find additional details, specifications and documents for a MCNDS02?
Additional datasheets, footprints and schematics for MCNDS02 are listed on our Part Details page. You can also find images and similar parts to MCNDS02 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDS02 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDS02 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDS02 fall under?
The MCNDS02 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDS02 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDS02 you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDS02 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDS02 have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCNDS02.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDS02 often in real-time on the comparison pages.
What if I can't find stock of MCNDS02?
You can fill out our help required form which you can use to request a quote for MCNDS02 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.