Status: | Unknown |
---|---|
Series: | NDI Series |
RoHS: | Unknown |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Product Range | NDI Series |
Switch Type | DIP Unsealed |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Raised |
Actuator Type | Raised Slide |
Contact Current @ Contact Voltage DC Max | 25mA |
Contact Current Rating | 100mA |
Dielectric Strength VDC | 500V |
Flammability Rating | UL94V-0 |
Insulation Resistance | 100Mohm |
Lead Spacing | 2.54mm |
Length | 16.18mm |
No. of Mechanical Operations | 2000 |
No. of Positions | 6Ways |
Operating Temperature Max | 70°C |
Operating Temperature Min | -20°C |
Pin Configuration | DIL |
Pitch Spacing | 2.54mm |
Row Pitch | 7.62mm |
Terminal Plating | Gold |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
No. of Circuits | 6Circuits |
---|---|
Switch Actuator Style | Slide |
Switch Mounting | Through Hole |
Contact Configuration | SPST |
Contact Voltage DC Max | 24V |
Contact Current DC Max | 25mA |
Row Pitch | 7.62mm |
RoHS Compliant | Yes |
SWITCH, DIL, LOW, 6WAY | element14 |
Switch, Dip, 6 Position, Spst, Raised Slide | Newark Electronics |
Where can I find additional details, specifications and documents for a MCNDI-06S?
Additional datasheets, footprints and schematics for MCNDI-06S are listed on our Part Details page. You can also find images and similar parts to MCNDI-06S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCNDI-06S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCNDI-06S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCNDI-06S fall under?
The MCNDI-06S is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCNDI-06S when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCNDI-06S you can contact the distributor directly for product support, shipping queries etc.
Is the MCNDI-06S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCNDI-06S have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCNDI-06S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCNDI-06S often in real-time on the comparison pages.
What if I can't find stock of MCNDI-06S?
You can fill out our help required form which you can use to request a quote for MCNDI-06S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.