Status: | Unknown |
---|---|
Series: | MCN Series |
RoHS: | Unknown |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | +80% -20% |
Dielectric Characteristic | Y5V |
Product Range | MCN Series |
Operating Temperature Min | -30°C |
Operating Temperature Max | 85°C |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (07-Jul-2017) |
Capacitance Tolerance ± | +80% -20% |
Capacitor Terminals | SMD |
External Depth | 0.8mm |
External Length / Height | 1.6mm |
External Width | 0.8mm |
No. of Pins | 2Pins |
Operating Temperature Range | -30°C to +85°C |
Reel Quantity | 4000 |
Tape Width | 8mm |
Tolerance + | 80% |
Tolerance - | 20% |
Voltage Rating V DC | 10V |
Status: | Unknown |
---|---|
Series: | MCN Series |
RoHS: | Compliant |
Capacitance | 0.47µF |
---|---|
Voltage Rating | 10V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | +80%, -20% |
Dielectric Characteristic | Y5V |
Product Range | MCN Series |
RoHS Compliant | Yes |
CAP, 0.47µF, 10V, Y5V, 0603 | element14 |
Cap, 0.47Μf, 10V, Y5V, 0603, Reel | Newark Electronics |
Where can I find additional details, specifications and documents for a MCN0603F474ZCT?
Additional datasheets, footprints and schematics for MCN0603F474ZCT are listed on our Part Details page. You can also find images and similar parts to MCN0603F474ZCT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCN0603F474ZCT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCN0603F474ZCT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCN0603F474ZCT fall under?
The MCN0603F474ZCT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCN0603F474ZCT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCN0603F474ZCT you can contact the distributor directly for product support, shipping queries etc.
Is the MCN0603F474ZCT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCN0603F474ZCT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCN0603F474ZCT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCN0603F474ZCT often in real-time on the comparison pages.
What if I can't find stock of MCN0603F474ZCT?
You can fill out our help required form which you can use to request a quote for MCN0603F474ZCT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.