Status: | Unknown |
---|---|
Series: | MCMT Series |
RoHS: | Unknown |
Capacitance | 100pF |
---|---|
Voltage Rating | 100V |
Ceramic Capacitor Case | 0603 [1608 Metric] |
Capacitance Tolerance | ± 1% |
Dielectric Characteristic | C0G / NP0 |
Product Range | MCMT Series |
Operating Temperature Min | -55°C |
Operating Temperature Max | 125°C |
Automotive Qualification Standard | AEC-Q200 |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 1% |
Capacitor Terminals | SMD |
Operating Temperature Range | -55°C to +125°C |
Temperature Coefficient | ± 30ppm/°C |
RoHS Compliant | YES |
---|
CAP, 100PF, 100V, 1%, C0G/NP0, 0603 | element14 |
Cap, Aec-Q200, 100Pf, 100V, Mlcc, 0603 | Newark Electronics |
Where can I find additional details, specifications and documents for a MCMT18N101F101CT?
Additional datasheets, footprints and schematics for MCMT18N101F101CT are listed on our Part Details page. You can also find images and similar parts to MCMT18N101F101CT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMT18N101F101CT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMT18N101F101CT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMT18N101F101CT fall under?
The MCMT18N101F101CT is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCMT18N101F101CT when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMT18N101F101CT you can contact the distributor directly for product support, shipping queries etc.
Is the MCMT18N101F101CT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMT18N101F101CT have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCMT18N101F101CT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMT18N101F101CT often in real-time on the comparison pages.
What if I can't find stock of MCMT18N101F101CT?
You can fill out our help required form which you can use to request a quote for MCMT18N101F101CT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.