Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Supply Voltage Min | - |
---|---|
Supply Voltage Max | - |
No. of Phases | Three Phase |
Power Rating | 5.5kW |
Current Rating | 12A |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Reversing Starter, 3-Ph, 5.5Kw, 230Vac | Newark Electronics |
Where can I find additional details, specifications and documents for a MCMS-DOLRS5.5P7ISOMC?
Additional datasheets, footprints and schematics for MCMS-DOLRS5.5P7ISOMC are listed on our Part Details page. You can also find images and similar parts to MCMS-DOLRS5.5P7ISOMC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMS-DOLRS5.5P7ISOMC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMS-DOLRS5.5P7ISOMC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMS-DOLRS5.5P7ISOMC fall under?
The MCMS-DOLRS5.5P7ISOMC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Motor Starters & Controllers.
Can I view similar or alternative parts?
You can view similar parts to MCMS-DOLRS5.5P7ISOMC when available in the Motor Starters & Controllers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMS-DOLRS5.5P7ISOMC you can contact the distributor directly for product support, shipping queries etc.
Is the MCMS-DOLRS5.5P7ISOMC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMS-DOLRS5.5P7ISOMC have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMS-DOLRS5.5P7ISOMC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMS-DOLRS5.5P7ISOMC often in real-time on the comparison pages.
What if I can't find stock of MCMS-DOLRS5.5P7ISOMC?
You can fill out our help required form which you can use to request a quote for MCMS-DOLRS5.5P7ISOMC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.