MCMR63V474M4X7 Capacitors by Multicomp

CAP 0.47µF 63V 20%

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.0227


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Capacitance 0.47µF
Voltage Rating 63V
Product Range -
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 4mm
Lead Spacing 1.5mm
Height 7mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 1000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
ESR Frequency 120Hz
External Length / Height 7mm
Frequency Tolerance 120Hz
Lead Diameter 0.45mm
Leakage Current 4.7µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 1000h
Outer Diameter 4mm
Ripple Current AC 6mA
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance Temperature 20°C
Voltage Rating V DC 63V

Alternative Descriptions

CAP, 0.47µF, 63V, 20% | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMR63V474M4X7?

Additional datasheets, footprints and schematics for MCMR63V474M4X7 are listed on our Part Details page. You can also find images and similar parts to MCMR63V474M4X7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMR63V474M4X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMR63V474M4X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMR63V474M4X7 fall under?

The MCMR63V474M4X7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCMR63V474M4X7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMR63V474M4X7 you can contact the distributor directly for product support, shipping queries etc.

Is the MCMR63V474M4X7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMR63V474M4X7 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCMR63V474M4X7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMR63V474M4X7 often in real-time on the comparison pages.

What if I can't find stock of MCMR63V474M4X7?

You can fill out our help required form which you can use to request a quote for MCMR63V474M4X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay