Status: | Unknown |
---|---|
Series: | MCMR Series |
RoHS: | Unknown |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | MCMR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 8mm |
Lead Spacing | 3.5mm |
Height | 7mm |
Operating Temperature Min | -40°C |
Operating Temperature Max | 85°C |
Lifetime @ Temperature | 1000 hours @ 85°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Capacitance Tolerance ± | ± 20% |
ESR Frequency | 120Hz |
External Length / Height | 7mm |
Frequency Tolerance | 120Hz |
Lead Diameter | 0.5mm |
Leakage Current | 4.7µA |
No. of Pins | 2Pins |
Operating Temperature Range | -40°C to +85°C |
Operating life Time | 1000h |
Outer Diameter | 8mm |
Ripple Current AC | 97mA |
Ripple Current Temperature | 85°C |
Tolerance + | 20% |
Tolerance Temperature | 20°C |
Voltage Rating V DC | 35V |
Status: | Unknown |
---|---|
Series: | MCMR Series |
RoHS: | Compliant |
Capacitance | 100µF |
---|---|
Voltage Rating | 35V |
Product Range | MCMR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 1000 hours @ 85°C |
Polarity | Polar |
Height | 7mm |
RoHS Compliant | Yes |
Cap, 100Uf, 35V, Alu Elec, Radial | Newark Electronics |
CAP, 100µF, 35V, 20% | element14 |
Where can I find additional details, specifications and documents for a MCMR35V107M8X7?
Additional datasheets, footprints and schematics for MCMR35V107M8X7 are listed on our Part Details page. You can also find images and similar parts to MCMR35V107M8X7 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMR35V107M8X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMR35V107M8X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMR35V107M8X7 fall under?
The MCMR35V107M8X7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCMR35V107M8X7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMR35V107M8X7 you can contact the distributor directly for product support, shipping queries etc.
Is the MCMR35V107M8X7 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMR35V107M8X7 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMR35V107M8X7.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMR35V107M8X7 often in real-time on the comparison pages.
What if I can't find stock of MCMR35V107M8X7?
You can fill out our help required form which you can use to request a quote for MCMR35V107M8X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.