MCMR25V106M4X7 Capacitors by Multicomp

CAP 10µF 25V 20%

Status: Unknown
Series: MCMR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0170

Distributor Stock
Logo for Farnell
Farnell
from US$0.0198
4,639
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.0170
7,742
in stock
Buy Now
Logo for element14
element14
from US$0.0206
6,482
in stock
Buy Now

Specifications

Capacitance 10µF
Voltage Rating 25V
Product Range MCMR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 4mm
Lead Spacing 1.5mm
Height 7mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 1000 hours @ 85°C
ESR -
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
Leakage Current 3µA
Operating Temperature Range -40°C to +85°C


MCMR25V106M4X7 Capacitors by Multicomp Pro

CAP, 10UF, 25V, ALU ELEC, RADIAL

Status: Unknown
Series: MCMR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 10µF
Voltage Rating 25V
Product Range MCMR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 1000 hours @ 85°C
Polarity Polar
Diameter 4mm
RoHS Compliant Yes

Alternative Descriptions

Cap, 10Uf, 25V, Alu Elec, Radial | Newark Electronics
CAP, 10µF, 25V, 20% | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMR25V106M4X7?

Additional datasheets, footprints and schematics for MCMR25V106M4X7 are listed on our Part Details page. You can also find images and similar parts to MCMR25V106M4X7 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMR25V106M4X7 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMR25V106M4X7 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMR25V106M4X7 fall under?

The MCMR25V106M4X7 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCMR25V106M4X7 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMR25V106M4X7 you can contact the distributor directly for product support, shipping queries etc.

Is the MCMR25V106M4X7 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMR25V106M4X7 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMR25V106M4X7.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMR25V106M4X7 often in real-time on the comparison pages.

What if I can't find stock of MCMR25V106M4X7?

You can fill out our help required form which you can use to request a quote for MCMR25V106M4X7 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay