MCMR10V477M8X9 Capacitors by Multicomp

CAP 470µF 10V 20%

Status: Unknown
Series: MCMR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0483

Distributor Stock
Logo for Farnell
Farnell
from US$0.0483
577
in stock
Buy Now
Logo for element14
element14
from US$0.07
577
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.07
-
Buy Now

Specifications

Capacitance 470µF
Voltage Rating 10V
Product Range MCMR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 8mm
Lead Spacing 3.5mm
Height 9mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Lifetime @ Temperature 1000 hours @ 85°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
ESR Frequency 120Hz
External Length / Height 9mm
Frequency Tolerance 120Hz
Lead Diameter 0.5mm
Leakage Current 4.7µA
No. of Pins 2Pins
Operating Temperature Range -40°C to +85°C
Operating life Time 1000h
Outer Diameter 8mm
Ripple Current AC 158mA
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance Temperature 20°C
Voltage Rating V DC 10V


MCMR10V477M8X9 Capacitors by Multicomp Pro

CAP, 470UF, 10V, ALU ELEC, RADIAL

Status: Unknown
Series: MCMR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 470µF
Voltage Rating 10V
Product Range MCMR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 1000 hours @ 85°C
Polarity Polar
Height 9mm
RoHS Compliant Yes

Alternative Descriptions

CAP, 470µF, 10V, 20% | element14
Cap, 470Uf, 10V, Alu Elec, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMR10V477M8X9?

Additional datasheets, footprints and schematics for MCMR10V477M8X9 are listed on our Part Details page. You can also find images and similar parts to MCMR10V477M8X9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMR10V477M8X9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMR10V477M8X9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMR10V477M8X9 fall under?

The MCMR10V477M8X9 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCMR10V477M8X9 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMR10V477M8X9 you can contact the distributor directly for product support, shipping queries etc.

Is the MCMR10V477M8X9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMR10V477M8X9 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCMR10V477M8X9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMR10V477M8X9 often in real-time on the comparison pages.

What if I can't find stock of MCMR10V477M8X9?

You can fill out our help required form which you can use to request a quote for MCMR10V477M8X9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay