Status: | Unknown |
---|---|
Series: | MLR Series |
RoHS: | Unknown |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | MLR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
Status: | Unknown |
---|---|
Series: | MLR Series |
RoHS: | Compliant |
Capacitance | 0.1µF |
---|---|
Voltage Rating | 50V |
Product Range | MLR Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | 5.08mm |
RoHS Compliant | Yes |
Ceramic Capacitor 0.1Uf, 50V, X7R, 20%, Radial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCMLR50V104MX7R?
Additional datasheets, footprints and schematics for MCMLR50V104MX7R are listed on our Part Details page. You can also find images and similar parts to MCMLR50V104MX7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMLR50V104MX7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMLR50V104MX7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMLR50V104MX7R fall under?
The MCMLR50V104MX7R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCMLR50V104MX7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMLR50V104MX7R you can contact the distributor directly for product support, shipping queries etc.
Is the MCMLR50V104MX7R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMLR50V104MX7R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMLR50V104MX7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMLR50V104MX7R often in real-time on the comparison pages.
What if I can't find stock of MCMLR50V104MX7R?
You can fill out our help required form which you can use to request a quote for MCMLR50V104MX7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.