Status: | Unknown |
---|---|
Series: | MLA Series |
RoHS: | Unknown |
Capacitance | 0.01µF |
---|---|
Voltage Rating | 50V |
Product Range | MLA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
Lead Spacing | - |
Status: | Unknown |
---|---|
Series: | MLA Series |
RoHS: | Compliant |
Capacitance | 10000pF |
---|---|
Voltage Rating | 50V |
Product Range | MLA Series |
Capacitance Tolerance | ± 10% |
Capacitor Terminals | Axial Leaded |
Dielectric Characteristic | X7R |
RoHS Compliant | Yes |
Ceramic Capacitor 0.01Uf 50V, X7R, 10%, Axial | Newark Electronics |
Where can I find additional details, specifications and documents for a MCMLA50V103KX7R?
Additional datasheets, footprints and schematics for MCMLA50V103KX7R are listed on our Part Details page. You can also find images and similar parts to MCMLA50V103KX7R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMLA50V103KX7R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMLA50V103KX7R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMLA50V103KX7R fall under?
The MCMLA50V103KX7R is listed under Electronic & Electrical Components > Capacitors > Ceramic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCMLA50V103KX7R when available in the Ceramic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMLA50V103KX7R you can contact the distributor directly for product support, shipping queries etc.
Is the MCMLA50V103KX7R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMLA50V103KX7R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMLA50V103KX7R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMLA50V103KX7R often in real-time on the comparison pages.
What if I can't find stock of MCMLA50V103KX7R?
You can fill out our help required form which you can use to request a quote for MCMLA50V103KX7R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.