Status: | Unknown |
---|---|
Series: | MCML4 Series |
RoHS: | Unknown |
Product Range | MCML4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 4.9mm x 4.9mm |
IP Rating | - |
Illumination | Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Operating Force | 160gf |
Switch Terminals | SMD |
Status: | Unknown |
---|---|
Series: | MCML4 Series |
RoHS: | Compliant |
Product Range | MCML4 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Plunger for Cap |
Actuating Force | 160gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
TACTILE SWITCH, SPST, 0.05A, 12V, SMD | element14 |
Where can I find additional details, specifications and documents for a MCML4L12BQR?
Additional datasheets, footprints and schematics for MCML4L12BQR are listed on our Part Details page. You can also find images and similar parts to MCML4L12BQR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCML4L12BQR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCML4L12BQR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCML4L12BQR fall under?
The MCML4L12BQR is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCML4L12BQR when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCML4L12BQR you can contact the distributor directly for product support, shipping queries etc.
Is the MCML4L12BQR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCML4L12BQR have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCML4L12BQR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCML4L12BQR often in real-time on the comparison pages.
What if I can't find stock of MCML4L12BQR?
You can fill out our help required form which you can use to request a quote for MCML4L12BQR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.