MCMF0W4DF1212A50 Resistors by Multicomp

RES 12K1 0.50% 250MW AXIAL

Status: Unknown
Series: MCMF0W4 Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0348

Distributor Stock
Logo for Farnell
Farnell
from US$0.0348
No stock
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now

Specifications

Resistance 12.1kohm
Product Range MCMF0W4 Series
Power Rating 250mW
Resistance Tolerance ± 0.5%
Resistor Case Style Axial Leaded
Voltage Rating 250V
Resistor Element Material Metal Film
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Body Diameter 2.5mm
Body Length 6.8mm
Lead Diameter 0.54mm
Lead Length 28mm
No. of Pins 2Pins
Operating Temperature Max 155°C
Operating Temperature Min -55°C
Operating Temperature Range -55°C to +155°C
Overload Voltage 500V
Resistor Mounting Through Hole
Withstand Voltage 500V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMF0W4DF1212A50?

Additional datasheets, footprints and schematics for MCMF0W4DF1212A50 are listed on our Part Details page. You can also find images and similar parts to MCMF0W4DF1212A50 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMF0W4DF1212A50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMF0W4DF1212A50 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMF0W4DF1212A50 fall under?

The MCMF0W4DF1212A50 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCMF0W4DF1212A50 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMF0W4DF1212A50 you can contact the distributor directly for product support, shipping queries etc.

Is the MCMF0W4DF1212A50 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMF0W4DF1212A50 have stock available?

Authorised distributors including element14 and Farnell have stock available or on a lead time for MCMF0W4DF1212A50.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMF0W4DF1212A50 often in real-time on the comparison pages.

What if I can't find stock of MCMF0W4DF1212A50?

You can fill out our help required form which you can use to request a quote for MCMF0W4DF1212A50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay