MCMF03WJJ0104AA9 Resistors by Multicomp

METAL FILM RESISTOR 100KOHM 3W 5%

Status: Unknown
Series: MCMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.06


Distributor Starting From Stock
Logo for element14 element14 US$0.13
1,998
Buy Now
Logo for Newark Electronics Newark Electronics US$0.06
1,988
Buy Now
View Full Pricing & Stock Comparison

Specifications

Resistance 100kohm
Product Range MCMF Series
Power Rating 3W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2


MCMF03WJJ0104AA9 Resistors - Fixed Value by Multicomp Pro

METAL FILM RESISTOR, 100KOHM, 3W, 5%

Status: Unknown
Series: MCMF Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Resistance 100kohm
Product Range MCMF Series
Power Rating 3W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Metal Film Resistor, 100Kohm, 3W, 5% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMF03WJJ0104AA9?

Additional datasheets, footprints and schematics for MCMF03WJJ0104AA9 are listed on our Part Details page. You can also find images and similar parts to MCMF03WJJ0104AA9 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMF03WJJ0104AA9 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMF03WJJ0104AA9 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMF03WJJ0104AA9 fall under?

The MCMF03WJJ0104AA9 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCMF03WJJ0104AA9 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMF03WJJ0104AA9 you can contact the distributor directly for product support, shipping queries etc.

Is the MCMF03WJJ0104AA9 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMF03WJJ0104AA9 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCMF03WJJ0104AA9.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMF03WJJ0104AA9 often in real-time on the comparison pages.

What if I can't find stock of MCMF03WJJ0104AA9?

You can fill out our help required form which you can use to request a quote for MCMF03WJJ0104AA9 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay