MCMF02WJJ0100A10 Resistors by Multicomp

METAL FILM RESISTOR 10 OHM 2W 5%

Status: Unknown
Series: MCMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.05

Distributor Stock
Logo for Farnell
Farnell
from US$0.05
64
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
64
in stock
Buy Now
Logo for element14
element14
from US$0.06
64
in stock
Buy Now

Specifications

Resistance 10ohm
Product Range MCMF Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2


MCMF02WJJ0100A10 Resistors - Fixed Value by Multicomp Pro

METAL FILM RESISTOR, 10 OHM, 2W, 5%

Status: Unknown
Series: MCMF Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 10ohm
Product Range MCMF Series
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Case Style Axial Leaded
Voltage Rating 500V
Resistor Element Type Metal Film
No. of Pins 2
RoHS Compliant Yes

Alternative Descriptions

Metal Film Resistor, 10 Ohm, 2W, 5% | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCMF02WJJ0100A10?

Additional datasheets, footprints and schematics for MCMF02WJJ0100A10 are listed on our Part Details page. You can also find images and similar parts to MCMF02WJJ0100A10 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCMF02WJJ0100A10 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMF02WJJ0100A10 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCMF02WJJ0100A10 fall under?

The MCMF02WJJ0100A10 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCMF02WJJ0100A10 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCMF02WJJ0100A10 you can contact the distributor directly for product support, shipping queries etc.

Is the MCMF02WJJ0100A10 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCMF02WJJ0100A10 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMF02WJJ0100A10.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCMF02WJJ0100A10 often in real-time on the comparison pages.

What if I can't find stock of MCMF02WJJ0100A10?

You can fill out our help required form which you can use to request a quote for MCMF02WJJ0100A10 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay