Status: | Unknown |
---|---|
Series: | MCMF Series |
RoHS: | Unknown |
Resistance | 3.6kohm |
---|---|
Product Range | MCMF Series |
Power Rating | 600mW |
Resistance Tolerance | ± 1% |
Resistor Case Style | Axial Leaded |
Voltage Rating | 250V |
Resistor Element Material | Metal Film |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
RoHS Compliant | Yes |
---|
Through Hole Metal Film Resistor, Mcmf Series, 3.6 Kohm, 600 Mw, - 1%, 250 V, Axial Leaded Rohs Compliant: Yes |Multicomp Pro MCMF006FF3601A50 | Newark Electronics |
RES, 3K6, 1%, 600MW, AXIAL, METAL FILM | element14 |
Where can I find additional details, specifications and documents for a MCMF006FF3601A50?
Additional datasheets, footprints and schematics for MCMF006FF3601A50 are listed on our Part Details page. You can also find images and similar parts to MCMF006FF3601A50 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCMF006FF3601A50 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCMF006FF3601A50 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCMF006FF3601A50 fall under?
The MCMF006FF3601A50 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCMF006FF3601A50 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCMF006FF3601A50 you can contact the distributor directly for product support, shipping queries etc.
Is the MCMF006FF3601A50 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCMF006FF3601A50 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCMF006FF3601A50.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCMF006FF3601A50 often in real-time on the comparison pages.
What if I can't find stock of MCMF006FF3601A50?
You can fill out our help required form which you can use to request a quote for MCMF006FF3601A50 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.