Status: | Unknown |
---|---|
Series: | MCLTL-6 Series |
RoHS: | Unknown |
Product Range | MCLTL-6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | SMD |
Actuator Style | Round Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
Switch Dimensions (L x W) | 6mm x 6mm |
IP Rating | - |
Illumination | Non Illuminated |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Top |
Actuator / Cap Colour | Red |
Contact Configuration | SPST |
Contact Current Max | 50mA |
Contact Voltage DC Nom | 12V |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
No. of Electrical Operations | 30000 |
Operating Force | 200gf |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Switch Terminals | Solder |
Status: | Unknown |
---|---|
Series: | MCLTL-6 Series |
RoHS: | Compliant |
Product Range | MCLTL-6 Series |
---|---|
Actuator Orientation | Top Actuated |
Switch Mounting | Surface Mount |
Actuator Style | Round Button |
Actuating Force | 200gf |
Contact Rating | 50mA at 12VDC |
RoHS Compliant | Yes |
Switch, Tactile, Spst, 50Ma, Solder Lug | Newark Electronics |
SWITCH, SMD, SPST, 0.05A, 12VDC | element14 |
Where can I find additional details, specifications and documents for a MCLTL-613R?
Additional datasheets, footprints and schematics for MCLTL-613R are listed on our Part Details page. You can also find images and similar parts to MCLTL-613R on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLTL-613R on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLTL-613R price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLTL-613R fall under?
The MCLTL-613R is listed under Switches & Relays > Switches > Tactile Switches.
Can I view similar or alternative parts?
You can view similar parts to MCLTL-613R when available in the Tactile Switches range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLTL-613R you can contact the distributor directly for product support, shipping queries etc.
Is the MCLTL-613R RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLTL-613R have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLTL-613R.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLTL-613R often in real-time on the comparison pages.
What if I can't find stock of MCLTL-613R?
You can fill out our help required form which you can use to request a quote for MCLTL-613R from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.