Status: | Unknown |
---|---|
Series: | MCLSS22 Series |
RoHS: | Unknown |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-On |
Switch Mounting | Through Hole |
Product Range | MCLSS22 Series |
Contact Current Max | 100mA |
Contact Voltage AC Max | - |
Contact Voltage DC Max | 12V |
Orientation | Horizontal |
SVHC | No SVHC (15-Jan-2019) |
Actuation Type | Raised |
Actuator Type | Side |
Contact Current DC Max | 100mA |
Contact Resistance | 100mohm |
Dielectric Strength VDC | 500VAC |
External Depth | 3.5mm |
External Length / Height | 3.5mm |
External Width | 9.5mm |
Insulation Resistance | 100Mohm |
Insulation Resistance Voltage | 500VDC |
Lead Spacing | 2.5mm |
No. of Electrical Operations | 10000 |
No. of Mechanical Operations | 10000 |
Operating Force | 1.96N |
Operating Temperature Max | 60°C |
Operating Temperature Min | -10°C |
Pin Length | 3mm |
Row Pitch | 3.5mm |
Switching Current DC Max | 25mA |
Status: | Unknown |
---|---|
Series: | MCLSS22 Series |
RoHS: | Compliant |
Contact Configuration | DPDT |
---|---|
Switch Operation | On-Off |
Switch Mounting | Through Hole |
Product Range | MCLSS22 Series |
Contact Current Max | 100mA |
Orientation | Right Angle |
RoHS Compliant | Yes |
SWITCH, DPDT, 0.1A, 12VDC, THT | element14 |
Switch, Slide, Dpdt, 100Ma, Through Hole | Newark Electronics |
Where can I find additional details, specifications and documents for a MCLSS22?
Additional datasheets, footprints and schematics for MCLSS22 are listed on our Part Details page. You can also find images and similar parts to MCLSS22 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLSS22 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLSS22 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLSS22 fall under?
The MCLSS22 is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Switches & Accessories.
Can I view similar or alternative parts?
You can view similar parts to MCLSS22 when available in the Switches & Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLSS22 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLSS22 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLSS22 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCLSS22.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLSS22 often in real-time on the comparison pages.
What if I can't find stock of MCLSS22?
You can fill out our help required form which you can use to request a quote for MCLSS22 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.