MCLRP12JTDSR033 Resistors by Multicomp

CURRENT SENSE RES 0R033 5% 2 W 2512

Status: Unknown
Series: LRP Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
729
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.09
729
in stock
Buy Now
Logo for element14
element14
from US$0.10
729
in stock
Buy Now

Specifications

Resistance 0.033ohm
Product Range LRP Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Element Material Metal Strip
Temperature Coefficient ± 50ppm/°C
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)


MCLRP12JTDSR033 Resistors - Fixed Value by Multicomp Pro

CURRENT SENSE RES, 0R033, 5%, 2 W, 2512Temperature

Status: Unknown
Series: LRP Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Resistance 0.033ohm
Product Range LRP Series
Resistor Case Style 2512 [6432 Metric]
Power Rating 2W
Resistance Tolerance ± 5%
Resistor Element Material Metal Strip
RoHS Compliant Yes

Alternative Descriptions

Current Sense Res, 0R033, 5%, 2W, 2512 | Newark Electronics
CURRENT SENSE RES, 0R033, 5%, 2W, 2512 | element14
RES DETEC CORRIENTE, 0R033, 5%, 2W, 2512 | Farnell

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCLRP12JTDSR033?

Additional datasheets, footprints and schematics for MCLRP12JTDSR033 are listed on our Part Details page. You can also find images and similar parts to MCLRP12JTDSR033 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCLRP12JTDSR033 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLRP12JTDSR033 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCLRP12JTDSR033 fall under?

The MCLRP12JTDSR033 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.

Can I view similar or alternative parts?

You can view similar parts to MCLRP12JTDSR033 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCLRP12JTDSR033 you can contact the distributor directly for product support, shipping queries etc.

Is the MCLRP12JTDSR033 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCLRP12JTDSR033 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLRP12JTDSR033.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCLRP12JTDSR033 often in real-time on the comparison pages.

What if I can't find stock of MCLRP12JTDSR033?

You can fill out our help required form which you can use to request a quote for MCLRP12JTDSR033 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay