Status: | Unknown |
---|---|
Series: | LRP Series |
RoHS: | Unknown |
Resistance | 0.05ohm |
---|---|
Product Range | LRP Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 3W |
Resistance Tolerance | ± 1% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 50ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
RoHS Compliant | YES |
---|
Current Sense Res, 0R05, 1%, 3W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R05, 1%, 3W, 2512 | element14 |
RES DETEC CORRIENTE, 0R05, 1%, 3W, 2512 | Farnell |
Where can I find additional details, specifications and documents for a MCLRP12FTDRR050?
Additional datasheets, footprints and schematics for MCLRP12FTDRR050 are listed on our Part Details page. You can also find images and similar parts to MCLRP12FTDRR050 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLRP12FTDRR050 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLRP12FTDRR050 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLRP12FTDRR050 fall under?
The MCLRP12FTDRR050 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCLRP12FTDRR050 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLRP12FTDRR050 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLRP12FTDRR050 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLRP12FTDRR050 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLRP12FTDRR050.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLRP12FTDRR050 often in real-time on the comparison pages.
What if I can't find stock of MCLRP12FTDRR050?
You can fill out our help required form which you can use to request a quote for MCLRP12FTDRR050 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.