Status: | Unknown |
---|---|
Series: | LRP Series |
RoHS: | Unknown |
Resistance | 0.015ohm |
---|---|
Product Range | LRP Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Strip |
Temperature Coefficient | ± 75ppm/°C |
Automotive Qualification Standard | - |
SVHC | No SVHC (15-Jan-2019) |
Status: | Unknown |
---|---|
Series: | LRP Series |
RoHS: | Compliant |
Resistance | 0.015ohm |
---|---|
Product Range | LRP Series |
Resistor Case Style | 2512 [6432 Metric] |
Power Rating | 2W |
Resistance Tolerance | ± 0.5% |
Resistor Element Material | Metal Strip |
RoHS Compliant | Yes |
Current Sense Res, 0R015, 0.5%, 2W, 2512 | Newark Electronics |
CURRENT SENSE RES, 0R015, 0.5%, 2W, 2512 | element14 |
RES DETEC CORRIENTE 0R015 0.5% 2W 2512 | Farnell |
Where can I find additional details, specifications and documents for a MCLRP12DTWSR015?
Additional datasheets, footprints and schematics for MCLRP12DTWSR015 are listed on our Part Details page. You can also find images and similar parts to MCLRP12DTWSR015 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLRP12DTWSR015 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLRP12DTWSR015 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLRP12DTWSR015 fall under?
The MCLRP12DTWSR015 is listed under Electronic & Electrical Components > Resistors > Resistors - Fixed Value.
Can I view similar or alternative parts?
You can view similar parts to MCLRP12DTWSR015 when available in the Resistors - Fixed Value range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLRP12DTWSR015 you can contact the distributor directly for product support, shipping queries etc.
Is the MCLRP12DTWSR015 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLRP12DTWSR015 have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLRP12DTWSR015.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLRP12DTWSR015 often in real-time on the comparison pages.
What if I can't find stock of MCLRP12DTWSR015?
You can fill out our help required form which you can use to request a quote for MCLRP12DTWSR015 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.