MCLPR63V398M25X40 Capacitors by Multicomp

CAP 3900µF 63V ALU ELEC UF 63V

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.45


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Capacitance 3900µF
Voltage Rating 63V
Product Range -
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 25mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 40mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
External Length / Height 40mm
Operating Temperature Range -40°C to +85°C
Ripple Current AC 3.1A

Alternative Descriptions

CAP, 3900µF, 63V, ALU ELEC, UF, 63V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCLPR63V398M25X40?

Additional datasheets, footprints and schematics for MCLPR63V398M25X40 are listed on our Part Details page. You can also find images and similar parts to MCLPR63V398M25X40 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCLPR63V398M25X40 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR63V398M25X40 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCLPR63V398M25X40 fall under?

The MCLPR63V398M25X40 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCLPR63V398M25X40 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR63V398M25X40 you can contact the distributor directly for product support, shipping queries etc.

Is the MCLPR63V398M25X40 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCLPR63V398M25X40 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCLPR63V398M25X40.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCLPR63V398M25X40 often in real-time on the comparison pages.

What if I can't find stock of MCLPR63V398M25X40?

You can fill out our help required form which you can use to request a quote for MCLPR63V398M25X40 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay