MCLPR50V228M22X25 Capacitors by Multicomp

CAP 2200µF 50V ALU ELEC SNAP IN

Status: Unknown
Series: LPR Series
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$0.95


Distributor Starting From Stock
Logo for element14 element14 US$1.16
1,342
Buy Now
Logo for Newark Electronics Newark Electronics US$1.08
-
Buy Now
View Full Pricing & Stock Comparison

Specifications

Capacitance 2200µF
Voltage Rating 50V
Product Range LPR Series
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 22mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 25mm
ESR -
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
External Length / Height 25mm
No. of Pins 2Pins
Operating Life Temperature 85°C
Operating Temperature Range -40°C to +85°C
Operating life Time 2000h
PCB Hole Diameter 2mm
Ripple Current AC 2.3A
Ripple Current Frequency 120Hz
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 50V


MCLPR50V228M22X25 Capacitors by Multicomp Pro

CAP, 2200UF, 50V, ALU ELEC, QC/SNAP-IN

Status: Unknown
Series: LPR Series
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

Specifications

Capacitance 2200µF
Voltage Rating 50V
Product Range LPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect, Snap-In
Lifetime @ Temperature 2000 hours @ 85°C
Height 25mm
RoHS Compliant Yes

Alternative Descriptions

CAP, 2200µF, 50V, ALU ELEC, SNAP IN | element14
Cap, 2200Uf, 50V, Alu Elec, Qc/Snap-In | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCLPR50V228M22X25?

Additional datasheets, footprints and schematics for MCLPR50V228M22X25 are listed on our Part Details page. You can also find images and similar parts to MCLPR50V228M22X25 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCLPR50V228M22X25 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR50V228M22X25 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCLPR50V228M22X25 fall under?

The MCLPR50V228M22X25 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCLPR50V228M22X25 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR50V228M22X25 you can contact the distributor directly for product support, shipping queries etc.

Is the MCLPR50V228M22X25 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCLPR50V228M22X25 have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCLPR50V228M22X25.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCLPR50V228M22X25 often in real-time on the comparison pages.

What if I can't find stock of MCLPR50V228M22X25?

You can fill out our help required form which you can use to request a quote for MCLPR50V228M22X25 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay