MCLPR400V157M25X31 Capacitors by Multicomp

CAP 150µF 400V ALU ELEC

Status: Unknown
Series: -
RoHS: Unknown
View Datasheet Manufacturer Site View Pricing & Stock

Prices starting from US$1.78


Distributor Starting From Stock
View Full Pricing & Stock Comparison

Specifications

Capacitance 150µF
Voltage Rating 400V
Product Range -
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 25mm
Lead Spacing 10mm
Operating Temperature Min -25°C
Operating Temperature Max 85°C
Height 31mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
External Length / Height 31mm
Operating Temperature Range -25°C to +85°C
Ripple Current AC 0.85A

Alternative Descriptions

CAP, 150µF, 400V, ALU ELEC | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCLPR400V157M25X31?

Additional datasheets, footprints and schematics for MCLPR400V157M25X31 are listed on our Part Details page. You can also find images and similar parts to MCLPR400V157M25X31 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCLPR400V157M25X31 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR400V157M25X31 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCLPR400V157M25X31 fall under?

The MCLPR400V157M25X31 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCLPR400V157M25X31 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR400V157M25X31 you can contact the distributor directly for product support, shipping queries etc.

Is the MCLPR400V157M25X31 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCLPR400V157M25X31 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCLPR400V157M25X31.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCLPR400V157M25X31 often in real-time on the comparison pages.

What if I can't find stock of MCLPR400V157M25X31?

You can fill out our help required form which you can use to request a quote for MCLPR400V157M25X31 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay