MCLPR35V478M22X30 Capacitors by Multicomp

CAP 4700µF 35V ALU ELEC SNAP IN

Status: Unknown
Series: LPR Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$1.07

Distributor Stock
Logo for Farnell
Farnell
from US$1.07
1,624
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$1.12
1,632
in stock
Buy Now
Logo for element14
element14
from US$1.30
1,624
in stock
Buy Now

Specifications

Capacitance 4700µF
Voltage Rating 35V
Product Range LPR Series
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 22mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 30mm
ESR -
Automotive Qualification Standard -
Capacitance Tolerance ± ± 20%
External Length / Height 30mm
No. of Pins 2Pins
Operating Life Temperature 85°C
Operating Temperature Range -40°C to +85°C
Operating life Time 2000h
PCB Hole Diameter 2mm
Ripple Current AC 3.06A
Ripple Current Frequency 120Hz
Ripple Current Temperature 85°C
Tolerance + 20%
Tolerance - 20%
Voltage Rating V DC 35V


MCLPR35V478M22X30 Capacitors by Multicomp Pro

ALUMINUM ELECTROLYTIC CAPACITOR, 4700UF, 35V, CAN

Status: Unknown
Series: LPR Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 4700µF
Voltage Rating 35V
Product Range LPR Series
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect, Snap-In
Lifetime @ Temperature 2000 hours @ 85°C
RoHS Compliant Yes

Alternative Descriptions

Aluminum Electrolytic Capacitor, 4700Uf, 35V, Can | Newark Electronics
CAP, 4700µF, 35V, ALU ELEC, SNAP IN | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCLPR35V478M22X30?

Additional datasheets, footprints and schematics for MCLPR35V478M22X30 are listed on our Part Details page. You can also find images and similar parts to MCLPR35V478M22X30 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCLPR35V478M22X30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR35V478M22X30 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCLPR35V478M22X30 fall under?

The MCLPR35V478M22X30 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCLPR35V478M22X30 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR35V478M22X30 you can contact the distributor directly for product support, shipping queries etc.

Is the MCLPR35V478M22X30 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCLPR35V478M22X30 have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLPR35V478M22X30.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCLPR35V478M22X30 often in real-time on the comparison pages.

What if I can't find stock of MCLPR35V478M22X30?

You can fill out our help required form which you can use to request a quote for MCLPR35V478M22X30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay