MCLPR25V399M35X51 Capacitors by Multicomp

CAP 39000µF 25V ALU ELEC UF 25V

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$3.62

Distributor Stock
Logo for Farnell
Farnell
from US$3.62
No stock
Buy Now

Specifications

Capacitance 39000µF
Voltage Rating 25V
Product Range -
Lifetime @ Temperature 2000 hours @ 85°C
Capacitance Tolerance ± 20%
Capacitor Terminals Quick Connect Snap-In
Diameter 35mm
Lead Spacing 10mm
Operating Temperature Min -40°C
Operating Temperature Max 85°C
Height 51mm
ESR -
Automotive Qualification Standard -
SVHC No SVHC (15-Jan-2019)
Capacitance Tolerance ± ± 20%
External Length / Height 51mm
Operating Temperature Range -40°C to +85°C
Ripple Current AC 8.8A

Alternative Descriptions

CAP, 39000µF, 25V, ALU ELEC, UF, 25V | Farnell


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCLPR25V399M35X51?

Additional datasheets, footprints and schematics for MCLPR25V399M35X51 are listed on our Part Details page. You can also find images and similar parts to MCLPR25V399M35X51 on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCLPR25V399M35X51 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLPR25V399M35X51 price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCLPR25V399M35X51 fall under?

The MCLPR25V399M35X51 is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCLPR25V399M35X51 when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCLPR25V399M35X51 you can contact the distributor directly for product support, shipping queries etc.

Is the MCLPR25V399M35X51 RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCLPR25V399M35X51 have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCLPR25V399M35X51.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCLPR25V399M35X51 often in real-time on the comparison pages.

What if I can't find stock of MCLPR25V399M35X51?

You can fill out our help required form which you can use to request a quote for MCLPR25V399M35X51 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay