Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Poles | 2 Pole |
---|---|
Contact Voltage AC Max | 415V |
Contact Current AC Max | 63A |
Approvals / Standards | CE IEC UL |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Isolator Switch, 415Vac, 63A, 2-Pole | Newark Electronics |
Where can I find additional details, specifications and documents for a MCLBC632P?
Additional datasheets, footprints and schematics for MCLBC632P are listed on our Part Details page. You can also find images and similar parts to MCLBC632P on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLBC632P on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLBC632P price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLBC632P fall under?
The MCLBC632P is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCLBC632P when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLBC632P you can contact the distributor directly for product support, shipping queries etc.
Is the MCLBC632P RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLBC632P have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLBC632P.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLBC632P often in real-time on the comparison pages.
What if I can't find stock of MCLBC632P?
You can fill out our help required form which you can use to request a quote for MCLBC632P from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.