Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Poles | 4 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 63A |
Approvals / Standards | CB CE EN IEC SEMKO UL |
IP Rating | IP54 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Isolator Switch, 690Vac, 63A, 4-Pole | Newark Electronics |
Where can I find additional details, specifications and documents for a MCLB634PSTB?
Additional datasheets, footprints and schematics for MCLB634PSTB are listed on our Part Details page. You can also find images and similar parts to MCLB634PSTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLB634PSTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLB634PSTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLB634PSTB fall under?
The MCLB634PSTB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCLB634PSTB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLB634PSTB you can contact the distributor directly for product support, shipping queries etc.
Is the MCLB634PSTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLB634PSTB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLB634PSTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLB634PSTB often in real-time on the comparison pages.
What if I can't find stock of MCLB634PSTB?
You can fill out our help required form which you can use to request a quote for MCLB634PSTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.