Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No. of Poles | 4 Pole |
---|---|
Contact Voltage AC Max | 690V |
Contact Current AC Max | 32A |
Approvals / Standards | CB CE EN IEC SEMKO UL |
IP Rating | IP54 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Isolator Switch, 690Vac, 32A, 4-Pole | Newark Electronics |
Where can I find additional details, specifications and documents for a MCLB324PSTB?
Additional datasheets, footprints and schematics for MCLB324PSTB are listed on our Part Details page. You can also find images and similar parts to MCLB324PSTB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLB324PSTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLB324PSTB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLB324PSTB fall under?
The MCLB324PSTB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCLB324PSTB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLB324PSTB you can contact the distributor directly for product support, shipping queries etc.
Is the MCLB324PSTB RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLB324PSTB have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLB324PSTB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLB324PSTB often in real-time on the comparison pages.
What if I can't find stock of MCLB324PSTB?
You can fill out our help required form which you can use to request a quote for MCLB324PSTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.