Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
No distributors results available
No. of Poles | 4 Pole |
---|---|
Contact Voltage AC Max | - |
Contact Current AC Max | - |
Approvals / Standards | CE EN TUV |
IP Rating | IP65 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Where can I find additional details, specifications and documents for a MCLB164PDC?
Additional datasheets, footprints and schematics for MCLB164PDC are listed on our Part Details page. You can also find images and similar parts to MCLB164PDC on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCLB164PDC on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLB164PDC price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCLB164PDC fall under?
The MCLB164PDC is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.
Can I view similar or alternative parts?
You can view similar parts to MCLB164PDC when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCLB164PDC you can contact the distributor directly for product support, shipping queries etc.
Is the MCLB164PDC RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCLB164PDC have stock available?
There is no stock from authorised distributors for MCLB164PDC.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCLB164PDC often in real-time on the comparison pages.
What if I can't find stock of MCLB164PDC?
You can fill out our help required form which you can use to request a quote for MCLB164PDC from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.