MCLB1004PSTB Industrial Automation & Control Gear by Multicomp

ISOLATOR SWITCH 690VAC 100A 4-POLE

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$116.08

Distributor Stock
Logo for Farnell
Farnell
from US$126.43
No stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$116.08
-
Buy Now
Logo for element14
element14
from US$167.76
-
Buy Now

Specifications

No. of Poles 4 Pole
Contact Voltage AC Max 690V
Contact Current AC Max 100A
Approvals / Standards CB CE EN IEC SEMKO UL
IP Rating IP54
Product Range -
SVHC No SVHC (07-Jul-2017)

Alternative Descriptions

Isolator Switch, 690Vac, 100A, 4-Pole | Newark Electronics


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCLB1004PSTB?

Additional datasheets, footprints and schematics for MCLB1004PSTB are listed on our Part Details page. You can also find images and similar parts to MCLB1004PSTB on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCLB1004PSTB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCLB1004PSTB price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCLB1004PSTB fall under?

The MCLB1004PSTB is listed under Electrical & Lighting > Industrial Automation & Control Gear > Industrial Push Buttons & Control Stations.

Can I view similar or alternative parts?

You can view similar parts to MCLB1004PSTB when available in the Industrial Push Buttons & Control Stations range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCLB1004PSTB you can contact the distributor directly for product support, shipping queries etc.

Is the MCLB1004PSTB RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCLB1004PSTB have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCLB1004PSTB.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCLB1004PSTB often in real-time on the comparison pages.

What if I can't find stock of MCLB1004PSTB?

You can fill out our help required form which you can use to request a quote for MCLB1004PSTB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay