MCL914YD LED Products by Multicomp

LED 1.8MM 76° YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.08

Distributor Stock
Logo for Farnell
Farnell
from US$0.08
No stock
Buy Now

Specifications

LED Colour Yellow
LED Mounting Through Hole
LED Case Size T-3/4 (1.8mm)
Forward Current If 20mA
Forward Voltage 2.1V
Wavelength Typ 590nm
Luminous Intensity 6mcd
Viewing Angle 70°
Lens Shape Round
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Bulb Size T-3/4 (1.8mm)
Current Rating 20mA
Dominant Wavelength 590nm
Dominant Wavelength Typ 590nm
Forward Current If Max 20mA
Forward Voltage VF Max 2.6V
LED / Lamp Size 1.8mm
LED Type Standard
Luminous Intensity Max 8.8mcd
Luminous Intensity Min 2.8mcd
Luminous Intensity Typ 6mcd
No. of Pins 2Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Peak Forward Current 100mA
Peak Wavelength 587nm
Reverse Protection Voltage 5V
Storage Temperature Max +100°C
Storage Temperature Min -40°C
Voltage Vf Min 1.7V
Voltage Vf Typ 2.1V


Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCL914YD?

Additional datasheets, footprints and schematics for MCL914YD are listed on our Part Details page. You can also find images and similar parts to MCL914YD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCL914YD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL914YD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCL914YD fall under?

The MCL914YD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to MCL914YD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCL914YD you can contact the distributor directly for product support, shipping queries etc.

Is the MCL914YD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCL914YD have stock available?

Authorised distributors including Farnell have stock available or on a lead time for MCL914YD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCL914YD often in real-time on the comparison pages.

What if I can't find stock of MCL914YD?

You can fill out our help required form which you can use to request a quote for MCL914YD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay