Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$0.0410
Distributor | Stock | ||
---|---|---|---|
Farnell
from US$0.0410
|
No stock
|
Buy Now |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 (3mm) |
Forward Current If | 20mA |
Forward Voltage | 1.85V |
Wavelength Typ | 643nm |
Luminous Intensity | 45mcd |
Viewing Angle | 76° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 (3mm) |
Current Rating | 20mA |
Dominant Wavelength | 643nm |
Dominant Wavelength Typ | 643nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.5V |
LED / Lamp Size | 3mm / T-1 |
LED Type | Standard |
Luminous Intensity Max | 70mcd |
Luminous Intensity Min | 25mcd |
Luminous Intensity Typ | 45mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 100mA |
Peak Wavelength | 660nm |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +85°C |
Storage Temperature Min | -40°C |
Voltage Vf Min | 1.5V |
Voltage Vf Typ | 1.85V |
Where can I find additional details, specifications and documents for a MCL514SRD?
Additional datasheets, footprints and schematics for MCL514SRD are listed on our Part Details page. You can also find images and similar parts to MCL514SRD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL514SRD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL514SRD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL514SRD fall under?
The MCL514SRD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MCL514SRD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL514SRD you can contact the distributor directly for product support, shipping queries etc.
Is the MCL514SRD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL514SRD have stock available?
Authorised distributors including Farnell have stock available or on a lead time for MCL514SRD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL514SRD often in real-time on the comparison pages.
What if I can't find stock of MCL514SRD?
You can fill out our help required form which you can use to request a quote for MCL514SRD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.