Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Amber |
---|---|
LED Mounting | Through Hole |
LED Case Size | 2mm x 5mm |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 606nm |
Luminous Intensity | 3.6mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 20mA |
Dominant Wavelength | 606nm |
Dominant Wavelength Typ | 606nm |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 2.6V |
LED / Lamp Size | 2mm x 5mm |
LED Type | Standard |
Luminous Intensity Max | 3.9mcd |
Luminous Intensity Min | 1.3mcd |
Luminous Intensity Typ | 3.6mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 100mA |
Peak Wavelength | 610nm |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +100°C |
Storage Temperature Min | -40°C |
Voltage Vf Min | 1.7V |
Voltage Vf Typ | 2.1V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Amber |
---|---|
LED Mounting | Through Hole |
Forward Current If | 20mA |
Forward Voltage | 2.1V |
Wavelength Typ | 606nm |
Luminous Intensity | 3.6mcd |
Viewing Angle | 120° |
Lens Shape | Rectangular |
RoHS Compliant | Yes |
Led, Amber, 5Mm X 2Mm, 3.6Mcd, 606Nm | Newark Electronics |
LED, 2MMX5MM, 120°, AMBER | element14 |
Where can I find additional details, specifications and documents for a MCL453BD?
Additional datasheets, footprints and schematics for MCL453BD are listed on our Part Details page. You can also find images and similar parts to MCL453BD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL453BD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL453BD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL453BD fall under?
The MCL453BD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MCL453BD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL453BD you can contact the distributor directly for product support, shipping queries etc.
Is the MCL453BD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL453BD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCL453BD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL453BD often in real-time on the comparison pages.
What if I can't find stock of MCL453BD?
You can fill out our help required form which you can use to request a quote for MCL453BD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.