Status: | Unknown |
---|---|
Series: | MCL4148, MCL4448 |
RoHS: | Unknown |
Prices starting from US$0.0170
Distributor | Stock | ||
---|---|---|---|
RS
from US$0.0298
|
No stock
|
Buy Now | |
TTI Europe
from US$0.0195
|
3,962,500
in stock
|
Buy Now | |
element14
from US$0.0293
|
1,383,995
in stock
|
Buy Now | |
Farnell
from US$0.0317
|
1,383,495
in stock
|
Buy Now | |
Future Electronics
from US$0.0170
|
575,000
in stock
|
Buy Now | |
Rutronik
from US$0.0181
|
112,500
in stock
|
Buy Now | |
Avnet Asia
from US$0.0196
|
62,500
in stock
|
Buy Now | |
Distrelec
from US$0.0425
|
24,675
in stock
|
Buy Now | |
Newark Electronics
from US$0.0240
|
23,510
in stock
|
Buy Now | |
Avnet America
from US$0.0170
|
12,500
in stock
|
Buy Now | |
EBV Elektronik
-
|
3,410,000
in stock
|
Buy Now | |
RS Americas
from US$0.0180
|
-
|
Buy Now |
Silicon epitaxial planar diode |
Saving space |
Hermetic sealed parts |
Applications |
---|
Extreme fast switches |
Datasheet |
---|
MCL4148, MCL4448 |
Glossary |
---|
Symbols |
Markings |
---|
Diodes Group Body Marking |
Packaging Information |
---|
Package Information |
Product Literature |
---|
Selector Guide |
RoHS-Compliant | Yes with exemptions |
---|---|
Lead (Pb)-Free | Termination is Lead Free |
MSL Designation | Floor Life-Unlimited |
Device Termination Plating Finish | Sn alloys (No Bi or Zn) |
Halogen-Free | Yes |
GREEN | No |
DIODE, MICRO-MELF, 0.2A, 100V, MICROMELF | element14 |
MCL4148 Series 75 V 150 mA Small Signal Fast Switching Diode - MicroMELF | Future Electronics |
SI-DIODE 0,150A 100V MICROMELF | Rutronik |
Diode Small Signal Switching 100V 0.2A 2-Pin MicroMELF T/R | Avnet Asia |
Vishay Switching Diode 150mA 100V MicroMELF | Distrelec |
Switching Diode 100V150Ma Micromelf | Newark Electronics |
Diode Switching 100V 0.15A | RS |
Diode, Rectifier, Standard, Vr 75V, If 200mA, Pkg Micro-Melf, Vf 860mV, Trr 8ns, Cj 4pF | Vishay / Small Signal & Opto Products (SSP) MCL4148-TR | RS Americas |
Where can I find additional details, specifications and documents for a MCL4148-TR?
Additional datasheets, footprints and schematics for MCL4148-TR are listed on our Part Details page. You can also find images and similar parts to MCL4148-TR on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL4148-TR on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL4148-TR price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL4148-TR fall under?
The MCL4148-TR is listed under Semiconductors - Discretes > Diodes > Small Signal Diodes.
Can I view similar or alternative parts?
You can view similar parts to MCL4148-TR when available in the Small Signal Diodes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL4148-TR you can contact the distributor directly for product support, shipping queries etc.
Is the MCL4148-TR RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL4148-TR have stock available?
Authorised distributors including TTI Europe, element14, Farnell, Future Electronics and Rutronik have stock available or on a lead time for MCL4148-TR.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL4148-TR often in real-time on the comparison pages.
What if I can't find stock of MCL4148-TR?
You can fill out our help required form which you can use to request a quote for MCL4148-TR from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.