Status: | Unknown |
---|---|
Series: | MCL30 Series |
RoHS: | Unknown |
Product Range | MCL30 Series |
---|---|
Termination | Crimp |
Wire Size AWG Max | 00AWG |
Conductor Area CSA | - |
Terminal Type | Compression Lug |
Stud Size - Metric | M10 |
Stud Size - Imperial | 3/8" |
Terminal,tubular Lug,2/0 Awg,3/8 Stud,crimp,tin | Newark Electronics |
TERMINAL,TUBULAR LUG,2/0 AWG,3/8 STUD,CRIMP,TIN | element14 |
Where can I find additional details, specifications and documents for a MCL30-20F?
Additional datasheets, footprints and schematics for MCL30-20F are listed on our Part Details page. You can also find images and similar parts to MCL30-20F on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL30-20F on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL30-20F price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL30-20F fall under?
The MCL30-20F is listed under Cable Leads & Connectors > Connectors > Solder Tags & Lugs.
Can I view similar or alternative parts?
You can view similar parts to MCL30-20F when available in the Solder Tags & Lugs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL30-20F you can contact the distributor directly for product support, shipping queries etc.
Is the MCL30-20F RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL30-20F have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCL30-20F.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL30-20F often in real-time on the comparison pages.
What if I can't find stock of MCL30-20F?
You can fill out our help required form which you can use to request a quote for MCL30-20F from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.