MCL293PD LED Products by Multicomp

LED 5MMX5MM 150° HI-RED

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.0174

Distributor Stock
Logo for Farnell
Farnell
from US$0.0174
No stock
Buy Now
Logo for element14
element14
from US$0.05
-
Buy Now
Logo for Newark Electronics
Newark Electronics
-
-
Buy Now

Specifications

LED Colour Red
LED Mounting Through Hole
LED Case Size 5mm x 5mm
Forward Current If 20mA
Forward Voltage 2.1V
Wavelength Typ 650nm
Luminous Intensity 1.2mcd
Viewing Angle 150°
Lens Shape Square
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Bulb Size 5mm x 5mm
Current Rating 20mA
Dominant Wavelength 650nm
Dominant Wavelength Typ 650nm
Forward Current If Max 20mA
Forward Voltage VF Max 2.6V
LED / Lamp Size 5mm x 5mm
LED Type Standard
Luminous Intensity Max 1.6mcd
Luminous Intensity Min 0.5mcd
Luminous Intensity Typ 1.2mcd
No. of Pins 2Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Peak Forward Current 100mA
Peak Wavelength 698nm
Reverse Protection Voltage 5V
Storage Temperature Max +100°C
Storage Temperature Min -40°C
Voltage Vf Min 1.7V
Voltage Vf Typ 2.1V


MCL293PD LED Products by Multicomp Pro

LED, 5MM X 5MM, RED, 1.2MCD, 650NM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Red
LED Mounting Through Hole
Bulb Size 5mm x 5mm
Forward Current If 20mA
Forward Voltage 2.1V
Wavelength Typ 650nm
Luminous Intensity 1.2mcd
Viewing Angle 150°
Lens Shape Square
RoHS Compliant Yes

Alternative Descriptions

LED, 5MMX5MM, 150°, HI-RED | element14
Led, 5Mm X 5Mm, Red, 1.2Mcd, 650Nm | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCL293PD?

Additional datasheets, footprints and schematics for MCL293PD are listed on our Part Details page. You can also find images and similar parts to MCL293PD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCL293PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL293PD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCL293PD fall under?

The MCL293PD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to MCL293PD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCL293PD you can contact the distributor directly for product support, shipping queries etc.

Is the MCL293PD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCL293PD have stock available?

Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCL293PD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCL293PD often in real-time on the comparison pages.

What if I can't find stock of MCL293PD?

You can fill out our help required form which you can use to request a quote for MCL293PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay