Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.4V |
Luminous Intensity | 9cd |
Viewing Angle | 16° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Current Rating | 20mA |
Forward Current If Max | 20mA |
Forward Voltage VF Max | 4V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Max | 13500mcd |
Luminous Intensity Min | 4500mcd |
Luminous Intensity Typ | 9000mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 100mA |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +100°C |
Storage Temperature Min | -40°C |
Voltage Vf Min | 2.7V |
Voltage Vf Typ | 3.4V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | White |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 20mA |
Forward Voltage | 3.4V |
Luminous Intensity | 9cd |
Viewing Angle | 16° |
Lens Shape | Round |
RoHS Compliant | Yes |
LED, 5MM, 16°, PURE WHITE | element14 |
Led, White, T-1 3/4 (5Mm), 9Cd, 0.31Nm | Newark Electronics |
Where can I find additional details, specifications and documents for a MCL053SWC-WH1?
Additional datasheets, footprints and schematics for MCL053SWC-WH1 are listed on our Part Details page. You can also find images and similar parts to MCL053SWC-WH1 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL053SWC-WH1 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL053SWC-WH1 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL053SWC-WH1 fall under?
The MCL053SWC-WH1 is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MCL053SWC-WH1 when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL053SWC-WH1 you can contact the distributor directly for product support, shipping queries etc.
Is the MCL053SWC-WH1 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL053SWC-WH1 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCL053SWC-WH1.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL053SWC-WH1 often in real-time on the comparison pages.
What if I can't find stock of MCL053SWC-WH1?
You can fill out our help required form which you can use to request a quote for MCL053SWC-WH1 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.