Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Red |
---|---|
LED Mounting | Through Hole |
LED Case Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Wavelength Typ | 650nm |
Luminous Intensity | 2.8mcd |
Viewing Angle | 45° |
Lens Shape | Round |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Bulb Size | T-1 3/4 (5mm) |
Current Rating | 10mA |
Dominant Wavelength | 650nm |
Dominant Wavelength Typ | 650nm |
Forward Current If Max | 10mA |
Forward Voltage VF Max | 2.6V |
LED / Lamp Size | 5mm / T-1 3/4 |
LED Type | Standard |
Luminous Intensity Max | 4.2mcd |
Luminous Intensity Min | 1.3mcd |
Luminous Intensity Typ | 2.8mcd |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 50mA |
Peak Wavelength | 697nm |
Power Dissipation Pd | 45mW |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +100°C |
Storage Temperature Min | -40°C |
Voltage Vf Min | 1.7V |
Voltage Vf Typ | 2.1V |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Red |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 3/4 (5mm) |
Forward Current If | 10mA |
Forward Voltage | 2.1V |
Wavelength Typ | 650nm |
Luminous Intensity | 2.8mcd |
Viewing Angle | 45° |
RoHS Compliant | Yes |
Led, Red, T-1 3/4 (5Mm), 2.8Mcd, 650Nm | Newark Electronics |
LED, 5MM, 36°, HI-RED | element14 |
Where can I find additional details, specifications and documents for a MCL053PD?
Additional datasheets, footprints and schematics for MCL053PD are listed on our Part Details page. You can also find images and similar parts to MCL053PD on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL053PD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL053PD price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL053PD fall under?
The MCL053PD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.
Can I view similar or alternative parts?
You can view similar parts to MCL053PD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL053PD you can contact the distributor directly for product support, shipping queries etc.
Is the MCL053PD RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL053PD have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCL053PD.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL053PD often in real-time on the comparison pages.
What if I can't find stock of MCL053PD?
You can fill out our help required form which you can use to request a quote for MCL053PD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.