Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
LED Colour | Green Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 76° |
Lens Shape | Round |
Forward Current / Colour | Y 20mA G 20mA |
Luminous Intensity / Colour | Y 11mcd G 10mcd |
Forward Voltage / Colour | Y 2.1V G 2.1V |
Wavelength / Colour | Y 590nm G 570nm |
Product Range | - |
Automotive Qualification Standard | - |
MSL | - |
SVHC | No SVHC (15-Jan-2019) |
Dominant Wavelength | 590nm |
Forward Voltage VF Max | 2.6V |
LED Type | Standard |
No. of Pins | 2Pins |
Operating Temperature Max | 85°C |
Operating Temperature Min | -40°C |
Operating Temperature Range | -40°C to +85°C |
Peak Forward Current | 100mA |
Reverse Protection Voltage | 5V |
Storage Temperature Max | +100°C |
Storage Temperature Min | -40°C |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Compliant |
LED Color | Green, Yellow |
---|---|
LED Mounting | Through Hole |
Bulb Size | T-1 (3mm) |
Viewing Angle | 76° |
Lens Shape | Round |
Forward Current / Color | Y 20mA, G 20mA |
Luminous Intensity / Color | Y 11mcd, G 10mcd |
RoHS Compliant | Yes |
Led, 3Mm, Ac, Yellow/Green | Newark Electronics |
LED, 3MM, AC, YELLOW/GRN | element14 |
Where can I find additional details, specifications and documents for a MCL036YGW?
Additional datasheets, footprints and schematics for MCL036YGW are listed on our Part Details page. You can also find images and similar parts to MCL036YGW on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCL036YGW on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL036YGW price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCL036YGW fall under?
The MCL036YGW is listed under Electronic & Electrical Components > Optoelectronics LEDs & Displays > LEDs.
Can I view similar or alternative parts?
You can view similar parts to MCL036YGW when available in the LEDs range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCL036YGW you can contact the distributor directly for product support, shipping queries etc.
Is the MCL036YGW RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCL036YGW have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCL036YGW.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCL036YGW often in real-time on the comparison pages.
What if I can't find stock of MCL036YGW?
You can fill out our help required form which you can use to request a quote for MCL036YGW from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.