MCL034LYD LED Products by Multicomp

LED 3MM 70° YELLOW

Status: Unknown
Series: -
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.06

Distributor Stock
Logo for Farnell
Farnell
from US$0.10
1,500
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.06
1,500
in stock
Buy Now
Logo for element14
element14
from US$0.10
1,500
in stock
Buy Now

Specifications

LED Colour Yellow
LED Mounting Through Hole
LED Case Size T-1 (3mm)
Forward Current If 20mA
Forward Voltage 1.85V
Wavelength Typ 590nm
Luminous Intensity 3.5mcd
Viewing Angle 76°
Lens Shape Round
Product Range -
Automotive Qualification Standard -
MSL -
SVHC No SVHC (15-Jan-2019)
Bulb Size T-1 (3mm)
Current Rating 20mA
Dominant Wavelength 590nm
Dominant Wavelength Typ 590nm
Forward Current If Max 20mA
Forward Voltage VF Max 2.5V
LED / Lamp Size 3mm / T-1
LED Type Standard
Luminous Intensity Max 4.5mcd
Luminous Intensity Min 1.5mcd
Luminous Intensity Typ 3.5mcd
No. of Pins 2Pins
Operating Temperature Max 85°C
Operating Temperature Min -40°C
Operating Temperature Range -40°C to +85°C
Peak Forward Current 100mA
Peak Wavelength 587nm
Reverse Protection Voltage 5V
Storage Temperature Max +100°C
Storage Temperature Min -40°C
Voltage Vf Min 1.5V
Voltage Vf Typ 1.85V


MCL034LYD LED Products by Multicomp Pro

LED, YELLOW, T-1 (3MM), 3.5MCD, 590NM

Status: Unknown
Series: -
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

LED Color Yellow
LED Mounting Through Hole
Bulb Size T-1 (3mm)
Forward Current If 20mA
Forward Voltage 1.85V
Wavelength Typ 590nm
Luminous Intensity 3.5mcd
Viewing Angle 76°
RoHS Compliant Yes

Alternative Descriptions

Led, Yellow, T-1 (3Mm), 3.5Mcd, 590Nm | Newark Electronics
LED, 3MM, 70°, YELLOW | element14

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCL034LYD?

Additional datasheets, footprints and schematics for MCL034LYD are listed on our Part Details page. You can also find images and similar parts to MCL034LYD on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCL034LYD on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCL034LYD price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCL034LYD fall under?

The MCL034LYD is listed under Optoelectronics & Displays > LED Products > Standard Single Colour LEDs - Under 75mA.

Can I view similar or alternative parts?

You can view similar parts to MCL034LYD when available in the Standard Single Colour LEDs - Under 75mA range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCL034LYD you can contact the distributor directly for product support, shipping queries etc.

Is the MCL034LYD RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCL034LYD have stock available?

Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCL034LYD.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCL034LYD often in real-time on the comparison pages.

What if I can't find stock of MCL034LYD?

You can fill out our help required form which you can use to request a quote for MCL034LYD from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay