Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
USB Connector Type | USB Type A |
---|---|
USB Standard | - |
Gender | Plug |
No. of Positions | 4Ways |
Connector Mounting | Surface Mount |
Orientation | Right Angle |
Contact Material | Phosphor Bronze |
Contact Plating | - |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Approval Bodies | CE CSA |
Approval Category | UL Recognised |
Body Plating | Nickel |
Colour | White |
Connector Mounting Orientation | Cable |
Connector Type | USB A |
Contact Resistance | 30mohm |
Contact Termination | Surface Mount Vertical |
Contact Termination Type | Surface Mount |
Current Rating | 1A |
External Depth | 18.65mm |
External Length / Height | 4.5mm |
External Width | 12mm |
Flammability Rating | UL 94V-0 |
Insulation Resistance | 1000Mohm |
Material | Copper Alloy |
No. of Contacts | 4Contacts |
Operating Temperature Max | 85°C |
Operating Temperature Min | -55°C |
Voltage Rating VAC | 30VAC |
Withstand Voltage | 500VAC |
Usb Conn, Type A Plug, 4Pos, Smt | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKUSBX-SMT2AP1S-W30?
Additional datasheets, footprints and schematics for MCKUSBX-SMT2AP1S-W30 are listed on our Part Details page. You can also find images and similar parts to MCKUSBX-SMT2AP1S-W30 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKUSBX-SMT2AP1S-W30 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKUSBX-SMT2AP1S-W30 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKUSBX-SMT2AP1S-W30 fall under?
The MCKUSBX-SMT2AP1S-W30 is listed under Connectors > USB Connectors & Adapters > USB Connectors.
Can I view similar or alternative parts?
You can view similar parts to MCKUSBX-SMT2AP1S-W30 when available in the USB Connectors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKUSBX-SMT2AP1S-W30 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKUSBX-SMT2AP1S-W30 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKUSBX-SMT2AP1S-W30 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKUSBX-SMT2AP1S-W30.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKUSBX-SMT2AP1S-W30 often in real-time on the comparison pages.
What if I can't find stock of MCKUSBX-SMT2AP1S-W30?
You can fill out our help required form which you can use to request a quote for MCKUSBX-SMT2AP1S-W30 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.