Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 10A |
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
Control Voltage Min | 4VDC |
Control Voltage Max | 32VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 10A |
---|---|
Operating Voltage Max | 280VAC |
Relay Mounting | DIN Rail |
Relay Terminals | Screw |
Switching Mode | Zero Crossing |
Operating Voltage Min | 24VAC |
RoHS Compliant | Yes |
Solid State Relay, 4Vdc-32Vdc, Din Rail | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKSV240D10-LM?
Additional datasheets, footprints and schematics for MCKSV240D10-LM are listed on our Part Details page. You can also find images and similar parts to MCKSV240D10-LM on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKSV240D10-LM on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSV240D10-LM price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKSV240D10-LM fall under?
The MCKSV240D10-LM is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCKSV240D10-LM when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSV240D10-LM you can contact the distributor directly for product support, shipping queries etc.
Is the MCKSV240D10-LM RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKSV240D10-LM have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCKSV240D10-LM.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKSV240D10-LM often in real-time on the comparison pages.
What if I can't find stock of MCKSV240D10-LM?
You can fill out our help required form which you can use to request a quote for MCKSV240D10-LM from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.