Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Contact Configuration | - |
---|---|
Load Current | 20A |
Operating Voltage Max | 60VDC |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Switching Mode | - |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3VDC |
Control Voltage Max | 10VDC |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Load Current | 20A |
---|---|
Operating Voltage Max | 60VDC |
Relay Mounting | Through Hole |
Relay Terminals | Solder |
Operating Voltage Min | 0VDC |
Control Voltage Min | 3VDC |
RoHS Compliant | Yes |
Solid State Relay, 3Vdc-10Vdc, Th | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKSL60D20-L?
Additional datasheets, footprints and schematics for MCKSL60D20-L are listed on our Part Details page. You can also find images and similar parts to MCKSL60D20-L on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKSL60D20-L on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSL60D20-L price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKSL60D20-L fall under?
The MCKSL60D20-L is listed under Electronic & Electrical Components > Switches Relays & Solenoids > Relays.
Can I view similar or alternative parts?
You can view similar parts to MCKSL60D20-L when available in the Relays range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSL60D20-L you can contact the distributor directly for product support, shipping queries etc.
Is the MCKSL60D20-L RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKSL60D20-L have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKSL60D20-L.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKSL60D20-L often in real-time on the comparison pages.
What if I can't find stock of MCKSL60D20-L?
You can fill out our help required form which you can use to request a quote for MCKSL60D20-L from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.