Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Unknown |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 400V |
Product Range | SK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Diameter | 10mm |
Lead Spacing | 5mm |
Height | 13mm |
Operating Temperature Min | -25°C |
Operating Temperature Max | 105°C |
Lifetime @ Temperature | 2000 hours @ 105°C |
ESR | - |
Automotive Qualification Standard | - |
SVHC | No SVHC (27-Jun-2018) |
Status: | Unknown |
---|---|
Series: | SK Series |
RoHS: | Compliant |
Capacitance | 4.7µF |
---|---|
Voltage Rating | 400V |
Product Range | SK Series |
Capacitance Tolerance | ± 20% |
Capacitor Terminals | Radial Leaded |
Lifetime @ Temperature | 2000 hours @ 105°C |
Polarity | Polar |
RoHS Compliant | Yes |
Capacitor, Alu Elec, 4.7Uf, 400V, Radial | Newark Electronics |
CAP, 4.7µF, 400V, 20% | element14 |
Where can I find additional details, specifications and documents for a MCKSK400M4R7G13S?
Additional datasheets, footprints and schematics for MCKSK400M4R7G13S are listed on our Part Details page. You can also find images and similar parts to MCKSK400M4R7G13S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKSK400M4R7G13S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSK400M4R7G13S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKSK400M4R7G13S fall under?
The MCKSK400M4R7G13S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.
Can I view similar or alternative parts?
You can view similar parts to MCKSK400M4R7G13S when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSK400M4R7G13S you can contact the distributor directly for product support, shipping queries etc.
Is the MCKSK400M4R7G13S RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKSK400M4R7G13S have stock available?
Authorised distributors including Newark Electronics, element14 and Farnell have stock available or on a lead time for MCKSK400M4R7G13S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKSK400M4R7G13S often in real-time on the comparison pages.
What if I can't find stock of MCKSK400M4R7G13S?
You can fill out our help required form which you can use to request a quote for MCKSK400M4R7G13S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.