MCKSK050M221G17S Capacitors by Multicomp

CAP 220µF 50V 20%

Status: Unknown
Series: SK Series
RoHS: Unknown
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Where to Buy

Prices starting from US$0.07

Distributor Stock
Logo for Farnell
Farnell
from US$0.07
36,207
in stock
Buy Now
Logo for element14
element14
from US$0.11
36,407
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$0.11
36,320
in stock
Buy Now

Specifications

Capacitance 220µF
Voltage Rating 50V
Product Range SK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Diameter 10mm
Lead Spacing 5mm
Height 17mm
Operating Temperature Min -40°C
Operating Temperature Max 105°C
Lifetime @ Temperature 2000 hours @ 105°C
ESR -
Automotive Qualification Standard -
SVHC No SVHC (27-Jun-2018)


MCKSK050M221G17S Capacitors by Multicomp Pro

CAPACITOR, ALU ELEC, 220UF, 50V, RADIAL

Status: Unknown
Series: SK Series
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

Specifications

Capacitance 220µF
Voltage Rating 50V
Product Range SK Series
Capacitance Tolerance ± 20%
Capacitor Terminals Radial Leaded
Lifetime @ Temperature 2000 hours @ 105°C
Polarity Polar
RoHS Compliant Yes

Alternative Descriptions

CAP, 220µF, 50V, 20% | element14
Capacitor, Alu Elec, 220Uf, 50V, Radial | Newark Electronics

Frequently Asked Questions

Where can I find additional details, specifications and documents for a MCKSK050M221G17S?

Additional datasheets, footprints and schematics for MCKSK050M221G17S are listed on our Part Details page. You can also find images and similar parts to MCKSK050M221G17S on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for MCKSK050M221G17S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKSK050M221G17S price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does MCKSK050M221G17S fall under?

The MCKSK050M221G17S is listed under Passive Components > Capacitors > Aluminium Electrolytic Capacitors.

Can I view similar or alternative parts?

You can view similar parts to MCKSK050M221G17S when available in the Aluminium Electrolytic Capacitors range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the MCKSK050M221G17S you can contact the distributor directly for product support, shipping queries etc.

Is the MCKSK050M221G17S RoHS compliant?

This part has not been flagged as RoHS Compliant.

Which authorised distributors for MCKSK050M221G17S have stock available?

Authorised distributors including element14, Newark Electronics and Farnell have stock available or on a lead time for MCKSK050M221G17S.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for MCKSK050M221G17S often in real-time on the comparison pages.

What if I can't find stock of MCKSK050M221G17S?

You can fill out our help required form which you can use to request a quote for MCKSK050M221G17S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay