Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Power Rating RMS | - |
Impedance | 32ohm |
Sensitivity (dB) | 82dB |
Resonant Frequency | 700Hz |
Frequency Response Min | 0Hz |
Frequency Response Max | 600Hz |
Product Range | - |
BUZZER, PIEZO, 700HZ, 82DB | element14 |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Driver Type | General Purpose |
---|---|
External Diameter - Metric | 30mm |
Impedance | 32ohm |
Power Rating Nom | 250mW |
Sound Level SPL | 82dB |
External Diameter - Imperial | 1.181" |
Frequency Response Min | 560Hz |
RoHS Compliant | Yes |
Buzzer, Piezo, 700Hz, 82Db | Newark Electronics |
Where can I find additional details, specifications and documents for a MCKPSP3050MN-32/0.25A-4764?
Additional datasheets, footprints and schematics for MCKPSP3050MN-32/0.25A-4764 are listed on our Part Details page. You can also find images and similar parts to MCKPSP3050MN-32/0.25A-4764 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPSP3050MN-32/0.25A-4764 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPSP3050MN-32/0.25A-4764 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPSP3050MN-32/0.25A-4764 fall under?
The MCKPSP3050MN-32/0.25A-4764 is listed under Audio Visual > Speaker Drivers & Accessories > Miscellaneous Speaker Drive Units.
Can I view similar or alternative parts?
You can view similar parts to MCKPSP3050MN-32/0.25A-4764 when available in the Miscellaneous Speaker Drive Units range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPSP3050MN-32/0.25A-4764 you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPSP3050MN-32/0.25A-4764 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPSP3050MN-32/0.25A-4764 have stock available?
Authorised distributors including element14, Farnell and Newark Electronics have stock available or on a lead time for MCKPSP3050MN-32/0.25A-4764.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPSP3050MN-32/0.25A-4764 often in real-time on the comparison pages.
What if I can't find stock of MCKPSP3050MN-32/0.25A-4764?
You can fill out our help required form which you can use to request a quote for MCKPSP3050MN-32/0.25A-4764 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.