Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Current Max | 10mA |
Sound Level SPL | 85dB |
Resonant Frequency | 3.5kHz |
Product Range | - |
External Diameter | 23mm |
Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Transducer Function | Buzzer |
---|---|
Tones | Continuous |
Supply Voltage Min | 3V |
Supply Voltage Max | 24V |
Operating Current Max | 10mA |
Sound Level SPL | 85dB |
Resonant Frequency | 3.5kHz |
External Diameter | 23mm |
RoHS Compliant | Yes |
Where can I find additional details, specifications and documents for a MCKPI-G2610-3669.?
Additional datasheets, footprints and schematics for MCKPI-G2610-3669. are listed on our Part Details page. You can also find images and similar parts to MCKPI-G2610-3669. on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for MCKPI-G2610-3669. on our Product Comparison page. Access via the 'View Pricing & Stock' button to view MCKPI-G2610-3669. price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does MCKPI-G2610-3669. fall under?
The MCKPI-G2610-3669. is listed under Electronic & Electrical Components > Sensors & Transducers > Transducers.
Can I view similar or alternative parts?
You can view similar parts to MCKPI-G2610-3669. when available in the Transducers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the MCKPI-G2610-3669. you can contact the distributor directly for product support, shipping queries etc.
Is the MCKPI-G2610-3669. RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for MCKPI-G2610-3669. have stock available?
Authorised distributors including element14 and Farnell have stock available or on a lead time for MCKPI-G2610-3669..
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for MCKPI-G2610-3669. often in real-time on the comparison pages.
What if I can't find stock of MCKPI-G2610-3669.?
You can fill out our help required form which you can use to request a quote for MCKPI-G2610-3669. from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.